Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 768775282

Description
Wurth Elektronik 768775282
Request a Quote Datasheet
Description
Wurth Elektronik 768775282
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486073
Surface Mount Inductors 486073
Wurth Elektronik 768775282

Wurth Elektronik 768775282

Supplier's Site
Fixed Inductors - 732-3954-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3954-6-ND
Fixed Inductors 732-3954-6-ND
820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3954-1-ND
Fixed Inductors 732-3954-1-ND
820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-3954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3954-2-ND
Fixed Inductors 732-3954-2-ND
820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 350mA 2.77Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486073 732-3954-6-ND
Product Name Surface Mount Inductors Fixed Inductors
Inductance Range 820 microH
DCR 2.77 ohms 2.77 ohms
Rated DC Current 350 milliamps 350 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details