Wurth Elektronik GmbH & Co. KG Fixed Inductors 744900047

Description
4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7353-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7353-6-ND
Fixed Inductors 732-7353-6-ND
4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7353-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7353-2-ND
Fixed Inductors 732-7353-2-ND
4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7353-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7353-1-ND
Fixed Inductors 732-7353-1-ND
4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

4.7nH Unshielded Thin Film Inductor 130mA 1.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Thinfilm Inductor, 4.7Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik - 75AJ2821 - Newark, An Avnet Company
Chicago, IL, United States
Thinfilm Inductor, 4.7Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik
75AJ2821
Thinfilm Inductor, 4.7Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik 75AJ2821
THINFILM INDUCTOR, 4.7NH, 0.13A, 0201 ROHS COMPLIANT: YES

THINFILM INDUCTOR, 4.7NH, 0.13A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7353-6-ND 75AJ2821
Product Name Fixed Inductors Thinfilm Inductor, 4.7Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567665 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details