Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744873001

Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2345-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2345-1-ND
Arrays, Signal Transformers 732-2345-1-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2345-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2345-6-ND
Arrays, Signal Transformers 732-2345-6-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2345-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2345-2-ND
Arrays, Signal Transformers 732-2345-2-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.25A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2345-1-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details