Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744878220

Description
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2305-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2305-1-ND
Arrays, Signal Transformers 732-2305-1-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2305-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2305-2-ND
Arrays, Signal Transformers 732-2305-2-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2305-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2305-6-ND
Arrays, Signal Transformers 732-2305-6-ND
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 300mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 700Ma, 20%, Smd; Product Range Wurth Elektronik - 32T8641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 700Ma, 20%, Smd; Product Range Wurth Elektronik
32T8641
Inductor, 22Uh, 700Ma, 20%, Smd; Product Range Wurth Elektronik 32T8641
INDUCTOR, 22uH, 700mA, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:22µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:1.5A; DC Resistance Max, Parallel:0.3ohm; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

INDUCTOR, 22uH, 700mA, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:22µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:1.5A; DC Resistance Max, Parallel:0.3ohm; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2305-1-ND 32T8641
Product Name Arrays, Signal Transformers Inductor, 22Uh, 700Ma, 20%, Smd; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.3000 to ? ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details