Wurth Elektronik 7687714470 Inductor
FIXED IND 47UH 1.7A 156 MOHM SMD
FIXED IND 47UH 1.7A 156 MOHM SMD
FIXED IND 47UH 1.7A 156 MOHM SMD
POWER INDUCTOR, 47UH, SHIELDED, 2.3A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 758432 | 732-7687714470DKR-ND | 58AK2156 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 47Uh, Shielded, 2.3A Rohs Compliant Wurth Elektronik |
| Inductance Range | 47 microH | ||
| Rated DC Current | 1700 milliamps | 2300 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1060 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |