Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744912156

Description
Wurth Elektronik 744912156
Request a Quote Datasheet
Description
Wurth Elektronik 744912156
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8164975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8164975
Surface Mount Inductors 8164975
Wurth Elektronik 744912156

Wurth Elektronik 744912156

Supplier's Site
Surface Mount Inductors - 1635570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635570
Surface Mount Inductors 1635570
Wurth Elektronik 744912156

Wurth Elektronik 744912156

Supplier's Site
Fixed Inductors - 732-5641-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5641-6-ND
Fixed Inductors 732-5641-6-ND
56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5641-1-ND
Fixed Inductors 732-5641-1-ND
56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5641-2-ND
Fixed Inductors 732-5641-2-ND
56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

56nH Unshielded Wirewound Inductor 3A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Air Core, 56Nh, 5%, 1.5Ghz; Inductance Wurth Elektronik - 75X1249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Air Core, 56Nh, 5%, 1.5Ghz; Inductance Wurth Elektronik
75X1249
Inductor, Air Core, 56Nh, 5%, 1.5Ghz; Inductance Wurth Elektronik 75X1249
INDUCTOR, AIR CORE, 56NH, 5%, 1.5GHZ; Inductance:56nH; RMS Current (Irms):3A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; DC Resistance Max:0.0062ohm; Self Resonant Frequency:1.5GHz; Product Length:4.83mm RoHS Compliant: Yes

INDUCTOR, AIR CORE, 56NH, 5%, 1.5GHZ; Inductance:56nH; RMS Current (Irms):3A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; DC Resistance Max:0.0062ohm; Self Resonant Frequency:1.5GHz; Product Length:4.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8164975 1635570 732-5641-6-ND 75X1249
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Air Core, 56Nh, 5%, 1.5Ghz; Inductance Wurth Elektronik
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 4248 4248
Molded / Shielded Shielded
Inductance Range 0.0560 microH 0.0560 microH
Rated DC Current 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details