1µH Shielded Multilayer Inductor 1.95A 60mOhm 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.95A 60mOhm 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.95A 60mOhm 1008 (2520 Metric)
Wurth Elektronik 74479787210B
INDUCTOR, POWER, 1UH, 1.95A, 20%, 75MHZ; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:75MHz; DC Current Rating:1.95A; Inductor Case / Package:1008 [2520 Metric]; Product Range:WE-PMI Series; Core Material:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-4512-2-ND | 296222 | 64X7977 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Power, 1Uh, 1.95A, 20%, 75Mhz; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |