Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479773154

Description
540nH Unshielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
540nH Unshielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5055-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5055-2-ND
Fixed Inductors 732-5055-2-ND
540nH Unshielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric)

540nH Unshielded Multilayer Inductor 1.3A 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, We-Pmi Series, 540 Nh, 20%, Multilayer, 0.12 Ohm, 1.3 A Rohs Compliant Wurth Elektronik - 41X2938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, We-Pmi Series, 540 Nh, 20%, Multilayer, 0.12 Ohm, 1.3 A Rohs Compliant Wurth Elektronik
41X2938
Surface Mount Power Inductor, We-Pmi Series, 540 Nh, 20%, Multilayer, 0.12 Ohm, 1.3 A Rohs Compliant Wurth Elektronik 41X2938
Surface Mount Power Inductor, WE-PMI Series, 540 nH, 20%, Multilayer, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, WE-PMI Series, 540 nH, 20%, Multilayer, 0.12 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-5055-2-ND 41X2938
Product Name Fixed Inductors Surface Mount Power Inductor, We-Pmi Series, 540 Nh, 20%, Multilayer, 0.12 Ohm, 1.3 A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details