Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 74479774210

Description
Wurth Elektronik 74479774210
Request a Quote Datasheet
Description
Wurth Elektronik 74479774210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 486466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486466
Surface Mount Inductors 486466
Wurth Elektronik 74479774210

Wurth Elektronik 74479774210

Supplier's Site
Fixed Inductors - 732-3921-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3921-6-ND
Fixed Inductors 732-3921-6-ND
1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3921-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3921-1-ND
Fixed Inductors 732-3921-1-ND
1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 732-3921-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-3921-2-ND
Fixed Inductors 732-3921-2-ND
1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.1A 190mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 1Uh, 1.1A, 20%, 0805; Inductance Wurth Elektronik - 06W1231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.1A, 20%, 0805; Inductance Wurth Elektronik
06W1231
Inductor, 1Uh, 1.1A, 20%, 0805; Inductance Wurth Elektronik 06W1231
INDUCTOR, 1uH, 1.1A, 20%, 0805; Inductance:1µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1uH, 1.1A, 20%, 0805; Inductance:1µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:100MHz; DC Current Rating:1.1A; Inductor Case / Package:0805 [2012 Metric]; Product Range:WE-PMI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486466 732-3921-6-ND 06W1231
Product Name Surface Mount Inductors Fixed Inductors Inductor, 1Uh, 1.1A, 20%, 0805; Inductance Wurth Elektronik
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Inductance Range 1 microH 1 microH
DCR 0.2380 ohms 0.1900 ohms 0.1900 ohms
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details