Wurth Elektronik GmbH & Co. KG Fixed Inductors 744900018

Description
1.8nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7346-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7346-2-ND
Fixed Inductors 732-7346-2-ND
1.8nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Thin Film Inductor 200mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Thinfilm Inductor, 1.8Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik - 75AJ2814 - Newark, An Avnet Company
Chicago, IL, United States
Thinfilm Inductor, 1.8Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik
75AJ2814
Thinfilm Inductor, 1.8Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik 75AJ2814
THINFILM INDUCTOR, 1.8NH, 0.2A, 0201 ROHS COMPLIANT: YES

THINFILM INDUCTOR, 1.8NH, 0.2A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7346-2-ND 75AJ2814
Product Name Fixed Inductors Thinfilm Inductor, 1.8Nh, 0.2A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.5500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details