Wurth Elektronik GmbH & Co. KG Fixed Inductors 744901018

Description
1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2915-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2915-1-ND
Fixed Inductors 732-2915-1-ND
1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2915-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2915-2-ND
Fixed Inductors 732-2915-2-ND
1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2915-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2915-6-ND
Fixed Inductors 732-2915-6-ND
1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Thin Film Inductor 560mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2915-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers