Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 16mOhm Max DC Resistance (DCR) - Parallel 8.6A Nonstandard
Wurth Elektronik 7448700015
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-2321-1-ND | 486477 |
| Product Name | Arrays, Signal Transformers | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Inductance Tolerance | 30 (+/- %) | |
| DCR | 0.0160 to ? ohms | 0.0160 ohms |
| Packing Method | Tape Reel |