Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479887222C

Description
2.2µH Shielded Multilayer Inductor 1.6A 110mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.6A 110mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-9690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-9690-2-ND
Fixed Inductors 732-9690-2-ND
2.2µH Shielded Multilayer Inductor 1.6A 110mOhm 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.6A 110mOhm 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 1.6A, 20%, Shielded; Inductance Wurth Elektronik - 82Y7828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.6A, 20%, Shielded; Inductance Wurth Elektronik
82Y7828
Inductor, 2.2Uh, 1.6A, 20%, Shielded; Inductance Wurth Elektronik 82Y7828
INDUCTOR, 2.2UH, 1.6A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:WE-PMI Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.6A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:WE-PMI Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-9690-2-ND 82Y7828
Product Name Fixed Inductors Inductor, 2.2Uh, 1.6A, 20%, Shielded; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details