Wurth Elektronik GmbH & Co. KG Fixed Inductors 744900056

Description
5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-7354-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7354-6-ND
Fixed Inductors 732-7354-6-ND
5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7354-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7354-1-ND
Fixed Inductors 732-7354-1-ND
5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 732-7354-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-7354-2-ND
Fixed Inductors 732-7354-2-ND
5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

5.6nH Unshielded Thin Film Inductor 130mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Thinfilm Inductor, 5.6Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik - 75AJ2822 - Newark, An Avnet Company
Chicago, IL, United States
Thinfilm Inductor, 5.6Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik
75AJ2822
Thinfilm Inductor, 5.6Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik 75AJ2822
THINFILM INDUCTOR, 5.6NH, 0.13A, 0201 ROHS COMPLIANT: YES

THINFILM INDUCTOR, 5.6NH, 0.13A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-7354-6-ND 75AJ2822
Product Name Fixed Inductors Thinfilm Inductor, 5.6Nh, 0.13A, 0201 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details