Wurth Elektronik GmbH & Co. KG Fixed Inductors 744902147

Description
47nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2949-2-ND
Fixed Inductors 732-2949-2-ND
47nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric)

47nH Unshielded Thin Film Inductor 200mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2949-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details