Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916110

Description
10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11230-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11230-2-ND
Fixed Inductors 732-11230-2-ND
10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1006 Metric)

10nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 10Nh, 1.3A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Nh, 1.3A, 0402 Rohs Compliant Wurth Elektronik
75AJ2844
Wirewound Inductor, 10Nh, 1.3A, 0402 Rohs Compliant Wurth Elektronik 75AJ2844
WIREWOUND INDUCTOR, 10NH, 1.3A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 10NH, 1.3A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11230-2-ND 75AJ2844
Product Name Fixed Inductors Wirewound Inductor, 10Nh, 1.3A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data