Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744873101

Description
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2355-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2355-6-ND
Arrays, Signal Transformers 732-2355-6-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2355-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2355-1-ND
Arrays, Signal Transformers 732-2355-1-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2355-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2355-2-ND
Arrays, Signal Transformers 732-2355-2-ND
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 255mOhm Max DC Resistance (DCR) - Parallel 1.38A Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486509
Surface Mount Inductors 486509
Wurth Elektronik 744873101

Wurth Elektronik 744873101

Supplier's Site
Inductor, 100Uh, 1.38A, 20%, Smd; Product Range Wurth Elektronik - 32T8612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.38A, 20%, Smd; Product Range Wurth Elektronik
32T8612
Inductor, 100Uh, 1.38A, 20%, Smd; Product Range Wurth Elektronik 32T8612
INDUCTOR, 100uH, 1.38A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.38A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.255ohm; Product Length:12.5mm; Inductance:100µH RoHS Compliant: Yes

INDUCTOR, 100uH, 1.38A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.38A; Saturation Current, Parallel:2.2A; DC Resistance Max, Parallel:0.255ohm; Product Length:12.5mm; Inductance:100µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2355-6-ND 486509 32T8612
Product Name Arrays, Signal Transformers Surface Mount Inductors Inductor, 100Uh, 1.38A, 20%, Smd; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.2550 to ? ohms 0.2550 ohms 0.2550 ohms
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details