Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 145mOhm DC Resistance (DCR) - Parallel 1.6A Nonstandard
Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 145mOhm DC Resistance (DCR) - Parallel 1.6A Nonstandard
Shielded 2 Coil Inductor Array Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 145mOhm DC Resistance (DCR) - Parallel 1.6A Nonstandard
POWERCHOKE, 4.7UH, 1.6A, 30%, DUAL, SMD; Product Range:WE-DPC Series; Inductance, Parallel:4.7µH; RMS Current - Parallel:1.6A; Saturation Current - Parallel:1.9A; Coupled Inductor Case:5.2mm x 5.2mm x 3.1mm; DC Resistance Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 732-11510-2-ND | 33AC1331 |
| Product Name | Arrays, Signal Transformers | Powerchoke, 4.7Uh, 1.6A, 30%, Dual, Smd; Product Range Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Inductance Tolerance | 30 (+/- %) | |
| DCR | 0.1450 to ? ohms |