Shielded 2 Coil Inductor Array Inductance - Connected in Series 1µH Inductance - Connected in Parallel 5.6mOhm DC Resistance (DCR) - Parallel 17A Nonstandard
INDUCTOR, 1UH, 17A, 20%, COUPLED; Product Range:WE-MCRI Series; Inductance, Parallel:1µH; RMS Current - Parallel:17A; Saturation Current - Parallel:43.5A; Coupled Inductor Case:11.5mm x 10mm x 9mm; DC Resistance Max - RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2585732P | 732-11666-2-ND | 50AC8114 |
| Product Name | Coupled Inductors | Arrays, Signal Transformers | Inductor, 1Uh, 17A, 20%, Coupled; Product Range Wurth Elektronik |
| Core Material | Iron; Powdered Iron; Iron Powder | ||
| Inductance Range | 1 microH | ||
| Rated DC Current | 17000 milliamps | 17000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1090 |