11nH Unshielded Wirewound Inductor 1.4A 65mOhm Max 0402 (1006 Metric)
11nH Unshielded Wirewound Inductor 1.4A 65mOhm Max 0402 (1006 Metric)
11nH Unshielded Wirewound Inductor 1.4A 65mOhm Max 0402 (1006 Metric)
WIREWOUND INDUCTOR, 11NH, 1.4A, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 732-11231-2-ND | 75AJ2845 |
| Product Name | Fixed Inductors | Wirewound Inductor, 11Nh, 1.4A, 0402 Rohs Compliant Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) |