Wurth Elektronik GmbH & Co. KG Fixed Inductors 744918249

Description
491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744918249CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744918249CT-ND
Fixed Inductors 732-744918249CT-ND
491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744918249TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744918249TR-ND
Fixed Inductors 732-744918249TR-ND
491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744918249DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744918249DKR-ND
Fixed Inductors 732-744918249DKR-ND
491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

491nH Unshielded Wirewound Inductor 2A 65mOhm Max Nonstandard

Buy Now Datasheet
Aircore Inductor, 491Nh, 2A Rohs Compliant Wurth Elektronik - 75AJ2930 - Newark, An Avnet Company
Chicago, IL, United States
Aircore Inductor, 491Nh, 2A Rohs Compliant Wurth Elektronik
75AJ2930
Aircore Inductor, 491Nh, 2A Rohs Compliant Wurth Elektronik 75AJ2930
AIRCORE INDUCTOR, 491NH, 2A ROHS COMPLIANT: YES

AIRCORE INDUCTOR, 491NH, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744918249CT-ND 75AJ2930
Product Name Fixed Inductors Aircore Inductor, 491Nh, 2A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Standard
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers