Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744878470

Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2306-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2306-1-ND
Arrays, Signal Transformers 732-2306-1-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2306-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2306-2-ND
Arrays, Signal Transformers 732-2306-2-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2306-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2306-6-ND
Arrays, Signal Transformers 732-2306-6-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 750mOhm Max DC Resistance (DCR) - Parallel 900mA Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 296268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
296268
Surface Mount Inductors 296268
Wurth Elektronik 744878470

Wurth Elektronik 744878470

Supplier's Site
Inductor, 47Uh, 900Ma, 20%, Smd; Product Range Wurth Elektronik - 32T8642 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 900Ma, 20%, Smd; Product Range Wurth Elektronik
32T8642
Inductor, 47Uh, 900Ma, 20%, Smd; Product Range Wurth Elektronik 32T8642
INDUCTOR, 47uH, 900mA, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:47µH; RMS Current, Parallel:900mA; Saturation Current, Parallel:1A; DC Resistance Max, Parallel:0.75ohm; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

INDUCTOR, 47uH, 900mA, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:47µH; RMS Current, Parallel:900mA; Saturation Current, Parallel:1A; DC Resistance Max, Parallel:0.75ohm; Product Length:7.3mm; Product Width:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2306-1-ND 296268 32T8642
Product Name Arrays, Signal Transformers Surface Mount Inductors Inductor, 47Uh, 900Ma, 20%, Smd; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.7500 to ? ohms 0.7500 ohms
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details