Wurth Elektronik GmbH & Co. KG Fixed Inductors 744901039

Description
3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2919-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2919-6-ND
Fixed Inductors 732-2919-6-ND
3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2919-2-ND
Fixed Inductors 732-2919-2-ND
3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2919-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2919-1-ND
Fixed Inductors 732-2919-1-ND
3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 340mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 0402 Case, 3.9Nh; Inductance Wurth Elektronik - 78R5745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0402 Case, 3.9Nh; Inductance Wurth Elektronik
78R5745
Inductor, 0402 Case, 3.9Nh; Inductance Wurth Elektronik 78R5745
INDUCTOR, 0402 CASE, 3.9NH; Inductance:3.9nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:6GHz; DC Current Rating:340mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-TCI Series; Inductance Tolerance:± 0.1nH RoHS Compliant: Yes

INDUCTOR, 0402 CASE, 3.9NH; Inductance:3.9nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:6GHz; DC Current Rating:340mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-TCI Series; Inductance Tolerance:± 0.1nH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2919-6-ND 78R5745
Product Name Fixed Inductors Inductor, 0402 Case, 3.9Nh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36273225201R0MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details