Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744873470

Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2353-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2353-6-ND
Arrays, Signal Transformers 732-2353-6-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2353-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2353-1-ND
Arrays, Signal Transformers 732-2353-1-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2353-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2353-2-ND
Arrays, Signal Transformers 732-2353-2-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 120mOhm Max DC Resistance (DCR) - Parallel 2.02A Nonstandard

Buy Now Datasheet
Coupled Inductors - 7445198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
7445198
Coupled Inductors 7445198
Wurth Elektronik 744873470

Wurth Elektronik 744873470

Supplier's Site
Coupled Inductors - 7445198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
7445198P
Coupled Inductors 7445198P
Wurth Elektronik 744873470

Wurth Elektronik 744873470

Supplier's Site
Coupled Inductors - 1634278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
1634278
Coupled Inductors 1634278
Wurth Elektronik 744873470

Wurth Elektronik 744873470

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2353-6-ND 7445198 7445198P
Product Name Arrays, Signal Transformers Coupled Inductors Coupled Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 C (-40 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.1200 to ? ohms
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details