Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916087

Description
8.7nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11227-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11227-2-ND
Fixed Inductors 732-11227-2-ND
8.7nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1006 Metric)

8.7nH Unshielded Wirewound Inductor 1.5A 65mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 8.7Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2841 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 8.7Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik
75AJ2841
Wirewound Inductor, 8.7Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik 75AJ2841
WIREWOUND INDUCTOR, 8.7NH, 1.5A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 8.7NH, 1.5A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11227-2-ND 75AJ2841
Product Name Fixed Inductors Wirewound Inductor, 8.7Nh, 1.5A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details