Wurth Elektronik 7687714152
Wurth Elektronik 7687714152
Wurth Elektronik 7687714152
1.5mH Shielded Wirewound Inductor 320mA 4.6Ohm Max Nonstandard
1.5mH Shielded Wirewound Inductor 320mA 4.6Ohm Max Nonstandard
1.5mH Shielded Wirewound Inductor 320mA 4.6Ohm Max Nonstandard
INDUCTOR, POWER, 1.5MH, 320MA, 20%; Inductance:1.5mH; RMS Current (Irms):320mA; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7823869 | 7823869P | 732-4549-6-ND | 97W4612 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Power, 1.5Mh, 320Ma, 20%; Inductance Wurth Elektronik |
| Technology | Wirewound | Wirewound | ||
| Inductance Range | 1500 microH | 1500 microH | 1500 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| EIA Case Size | 1060 | 1060 | ||
| Molded / Shielded | Shielded | Shielded | Shielded |