Wurth Elektronik GmbH & Co. KG Fixed Inductors 74479787222A

Description
2.2µH Shielded Multilayer Inductor 1.8A 106.25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.8A 106.25mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-74479787222ATR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-74479787222ATR-ND
Fixed Inductors 732-74479787222ATR-ND
2.2µH Shielded Multilayer Inductor 1.8A 106.25mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.8A 106.25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Wurth Elektronik - 75AJ2783 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Wurth Elektronik
75AJ2783
Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Wurth Elektronik 75AJ2783
POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-74479787222ATR-ND 75AJ2783
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 1.8A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details