Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744877006

Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-3889-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3889-6-ND
Arrays, Signal Transformers 732-3889-6-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-3889-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3889-1-ND
Arrays, Signal Transformers 732-3889-1-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-3889-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-3889-2-ND
Arrays, Signal Transformers 732-3889-2-ND
Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Shielded 2 Coil Inductor Array 27.2µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 102mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard

Buy Now Datasheet
Coupled Inductor, 6.8Uh, 1.8A Rohs Compliant Wurth Elektronik - 75AJ2803 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 6.8Uh, 1.8A Rohs Compliant Wurth Elektronik
75AJ2803
Coupled Inductor, 6.8Uh, 1.8A Rohs Compliant Wurth Elektronik 75AJ2803
COUPLED INDUCTOR, 6.8UH, 1.8A ROHS COMPLIANT: YES

COUPLED INDUCTOR, 6.8UH, 1.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-3889-6-ND 75AJ2803
Product Name Arrays, Signal Transformers Coupled Inductor, 6.8Uh, 1.8A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.1020 to ? ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers