Wurth Elektronik GmbH & Co. KG Fixed Inductors 744901112

Description
12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2925-6-ND
Fixed Inductors 732-2925-6-ND
12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2925-1-ND
Fixed Inductors 732-2925-1-ND
12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 732-2925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2925-2-ND
Fixed Inductors 732-2925-2-ND
12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

12nH Unshielded Thin Film Inductor 180mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 0402 Case, 12.0Nh; Inductance Wurth Elektronik - 78R5751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0402 Case, 12.0Nh; Inductance Wurth Elektronik
78R5751
Inductor, 0402 Case, 12.0Nh; Inductance Wurth Elektronik 78R5751
INDUCTOR, 0402 CASE, 12.0NH; Inductance:12nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-TCI Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

INDUCTOR, 0402 CASE, 12.0NH; Inductance:12nH; DC Resistance Max:1.6ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:WE-TCI Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2925-6-ND 78R5751
Product Name Fixed Inductors Inductor, 0402 Case, 12.0Nh; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details