Shielded 2 Coil Inductor Array 2.72µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard
Shielded 2 Coil Inductor Array 2.72µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard
Shielded 2 Coil Inductor Array 2.72µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 21mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-2587-1-ND |
| Product Name | Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Inductance Tolerance | 30 (+/- %) |