Wurth Elektronik GmbH & Co. KG Coupled Inductors 7448990150

Description
Wurth Elektronik 7448990150
Request a Quote Datasheet
Description
Wurth Elektronik 7448990150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupled Inductors - 2585748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
2585748P
Coupled Inductors 2585748P
Wurth Elektronik 7448990150

Wurth Elektronik 7448990150

Supplier's Site
Coupled Inductors - 2585747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
2585747
Coupled Inductors 2585747
Wurth Elektronik 7448990150

Wurth Elektronik 7448990150

Supplier's Site
Coupled Inductors - 2585748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coupled Inductors
2585748
Coupled Inductors 2585748
Wurth Elektronik 7448990150

Wurth Elektronik 7448990150

Supplier's Site
Arrays, Signal Transformers - 732-11674-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-11674-6-ND
Arrays, Signal Transformers 732-11674-6-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-11674-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-11674-2-ND
Arrays, Signal Transformers 732-11674-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-11674-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-11674-1-ND
Arrays, Signal Transformers 732-11674-1-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 15µH Inductance - Connected in Parallel 87mOhm DC Resistance (DCR) - Parallel 3.9A Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 3.9A, 20%, Coupled; Product Range Wurth Elektronik - 50AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3.9A, 20%, Coupled; Product Range Wurth Elektronik
50AC8122
Inductor, 15Uh, 3.9A, 20%, Coupled; Product Range Wurth Elektronik 50AC8122
INDUCTOR, 15UH, 3.9A, 20%, COUPLED; Product Range:WE-MCRI Series; Inductance, Parallel:15µH; RMS Current - Parallel:3.9A; Saturation Current - Parallel:9.5A; Coupled Inductor Case:11.5mm x 10mm x 9mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 15UH, 3.9A, 20%, COUPLED; Product Range:WE-MCRI Series; Inductance, Parallel:15µH; RMS Current - Parallel:3.9A; Saturation Current - Parallel:9.5A; Coupled Inductor Case:11.5mm x 10mm x 9mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2585748P 732-11674-6-ND 50AC8122
Product Name Coupled Inductors Arrays, Signal Transformers Inductor, 15Uh, 3.9A, 20%, Coupled; Product Range Wurth Elektronik
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 15 microH
Rated DC Current 3900 milliamps 3900 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1090
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details