Wurth Elektronik GmbH & Co. KG Surface Mount Inductors 744912168

Description
Wurth Elektronik 744912168
Request a Quote Datasheet
Description
Wurth Elektronik 744912168
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8164979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8164979
Surface Mount Inductors 8164979
Wurth Elektronik 744912168

Wurth Elektronik 744912168

Supplier's Site
Surface Mount Inductors - 1635571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1635571
Surface Mount Inductors 1635571
Wurth Elektronik 744912168

Wurth Elektronik 744912168

Supplier's Site
Fixed Inductors - 732-5642-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5642-2-ND
Fixed Inductors 732-5642-2-ND
68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5642-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5642-1-ND
Fixed Inductors 732-5642-1-ND
68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-5642-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5642-6-ND
Fixed Inductors 732-5642-6-ND
68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

68nH Unshielded Wirewound Inductor 2.5A 8.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8164979 732-5642-2-ND
Product Name Surface Mount Inductors Fixed Inductors
Standards and Certifications RoHS
EIA Case Size 4248
Molded / Shielded Shielded
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details