Wurth Elektronik 7687714221
220µH Shielded Wirewound Inductor 950mA 680mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 950mA 680mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 950mA 680mOhm Max Nonstandard
INDUCTOR, POWER, 220UH, 950MA, 20%; Inductance:220µH; RMS Current (Irms):950mA; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485009 | 732-4550-2-ND | 97W4613 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Power, 220Uh, 950Ma, 20%; Inductance Wurth Elektronik |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Inductance Range | 220 microH | 220 microH | |
| DCR | 0.6800 ohms | 0.6800 ohms | 0.6800 ohms |
| Standards and Certifications | RoHS | RoHS | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |