Wurth Elektronik GmbH & Co. KG Fixed Inductors 744913050

Description
5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-744913050DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744913050DKR-ND
Fixed Inductors 732-744913050DKR-ND
5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744913050TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744913050TR-ND
Fixed Inductors 732-744913050TR-ND
5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-744913050CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-744913050CT-ND
Fixed Inductors 732-744913050CT-ND
5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

5nH Unshielded Wirewound Inductor 4A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Aircore Inductor, 5Nh, 4A Rohs Compliant Wurth Elektronik - 75AJ2824 - Newark, An Avnet Company
Chicago, IL, United States
Aircore Inductor, 5Nh, 4A Rohs Compliant Wurth Elektronik
75AJ2824
Aircore Inductor, 5Nh, 4A Rohs Compliant Wurth Elektronik 75AJ2824
AIRCORE INDUCTOR, 5NH, 4A ROHS COMPLIANT: YES

AIRCORE INDUCTOR, 5NH, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-744913050DKR-ND 75AJ2824
Product Name Fixed Inductors Aircore Inductor, 5Nh, 4A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Standard
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details