Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 744870100

Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-2326-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2326-6-ND
Arrays, Signal Transformers 732-2326-6-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2326-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2326-2-ND
Arrays, Signal Transformers 732-2326-2-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 732-2326-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-2326-1-ND
Arrays, Signal Transformers 732-2326-1-ND
Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Shielded 2 Coil Inductor Array 40µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 44mOhm Max DC Resistance (DCR) - Parallel 2.7A Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 486484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
486484
Surface Mount Inductors 486484
Wurth Elektronik 744870100

Wurth Elektronik 744870100

Supplier's Site
Inductor, 10Uh, 2.7A, 20%, Smd; Product Range Wurth Elektronik - 32T8593 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.7A, 20%, Smd; Product Range Wurth Elektronik
32T8593
Inductor, 10Uh, 2.7A, 20%, Smd; Product Range Wurth Elektronik 32T8593
INDUCTOR, 10uH, 2.7A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.7A; Saturation Current, Parallel:7A; DC Resistance Max, Parallel:0.038ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 10uH, 2.7A, 20%, SMD; Product Range:WE-DD Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.7A; Saturation Current, Parallel:7A; DC Resistance Max, Parallel:0.038ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-2326-6-ND 486484 32T8593
Product Name Arrays, Signal Transformers Surface Mount Inductors Inductor, 10Uh, 2.7A, 20%, Smd; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0440 to ? ohms 0.0440 ohms 0.0380 ohms
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers