Wurth Elektronik GmbH & Co. KG Fixed Inductors 744902168

Description
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2951-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2951-2-ND
Fixed Inductors 732-2951-2-ND
68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

68nH Unshielded Thin Film Inductor 150mA 5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2951-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers