Wurth Elektronik GmbH & Co. KG Fixed Inductors 744902133

Description
33nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-2947-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-2947-2-ND
Fixed Inductors 732-2947-2-ND
33nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric)

33nH Unshielded Thin Film Inductor 250mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2947-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers