Wurth Elektronik GmbH & Co. KG Fixed Inductors 744917127

Description
27nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11279-2-ND
Fixed Inductors 732-11279-2-ND
27nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 780mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 27Nh, 0.78A, 0603 Rohs Compliant Wurth Elektronik - 75AJ2893 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 27Nh, 0.78A, 0603 Rohs Compliant Wurth Elektronik
75AJ2893
Wirewound Inductor, 27Nh, 0.78A, 0603 Rohs Compliant Wurth Elektronik 75AJ2893
WIREWOUND INDUCTOR, 27NH, 0.78A, 0603 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 27NH, 0.78A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11279-2-ND 75AJ2893
Product Name Fixed Inductors Wirewound Inductor, 27Nh, 0.78A, 0603 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N6 0402DC-9N6XJRW , 0402DC-9N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details