Wurth Elektronik GmbH & Co. KG Arrays, Signal Transformers 7448991330

Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 732-13377-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
732-13377-2-ND
Arrays, Signal Transformers 732-13377-2-ND
Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard

Shielded 2 Coil Inductor Array Inductance - Connected in Series 33µH Inductance - Connected in Parallel 230mOhm DC Resistance (DCR) - Parallel 2.05A Nonstandard

Buy Now Datasheet
Coupled Inductor, 33Uh, 2.05A; Product Range Wurth Elektronik - 28AH8239 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 33Uh, 2.05A; Product Range Wurth Elektronik
28AH8239
Coupled Inductor, 33Uh, 2.05A; Product Range Wurth Elektronik 28AH8239
COUPLED INDUCTOR, 33UH, 2.05A; Product Range:WE-MCRI Series; Inductance, Parallel:33µH; RMS Current - Parallel:2.05A; Saturation Current - Parallel:5A; Coupled Inductor Case:11mm x 10mm x 4mm; DC Resistance Max - Parallel:0.23ohm; RoHS Compliant: Yes

COUPLED INDUCTOR, 33UH, 2.05A; Product Range:WE-MCRI Series; Inductance, Parallel:33µH; RMS Current - Parallel:2.05A; Saturation Current - Parallel:5A; Coupled Inductor Case:11mm x 10mm x 4mm; DC Resistance Max - Parallel:0.23ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-13377-2-ND 28AH8239
Product Name Arrays, Signal Transformers Coupled Inductor, 33Uh, 2.05A; Product Range Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.2300 to ? ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details