Wurth Elektronik GmbH & Co. KG Fixed Inductors 744916113

Description
13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-11233-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-11233-2-ND
Fixed Inductors 732-11233-2-ND
13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1006 Metric)

13nH Unshielded Wirewound Inductor 870mA 140mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Wirewound Inductor, 13Nh, 0.87A, 0402 Rohs Compliant Wurth Elektronik - 75AJ2847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 13Nh, 0.87A, 0402 Rohs Compliant Wurth Elektronik
75AJ2847
Wirewound Inductor, 13Nh, 0.87A, 0402 Rohs Compliant Wurth Elektronik 75AJ2847
WIREWOUND INDUCTOR, 13NH, 0.87A, 0402 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 13NH, 0.87A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-11233-2-ND 75AJ2847
Product Name Fixed Inductors Wirewound Inductor, 13Nh, 0.87A, 0402 Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details