Coilcraft, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| • Designed for ON Semiconductor for their 300 Watt, wide mains, PFC stage, driven by the NCP1654 PFC Controller • Shown as L1 on Application Note AND8324/D • High inductance:... | |
| Coilcraft DO3340P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path... | |
| Coilcraft DO5010H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path... | |
| Coilcraft DO5022P Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path... | |
| Coilcraft DO5040H Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance. Open magnetic flux path... | |
| Coilcraft DR0608 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and... | |
| Coilcraft DR0810 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and... | |
| Coilcraft LPD3015 Series common mode chokes provide both common mode and differential mode filtering in a single low-profile miniature device. Low-profile miniature CM choke measures just 3 × 3 × | |
| Coilcraft LPD3015 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD4012 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke measures just 4 × 4 × | |
| Coilcraft LPD4012 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5010 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and... | |
| Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5030 Series common mode chokes provide both common mode and differential mode filtering in a single miniature, low-profile device. Low-profile miniature CM choke; measures only 4.8 mm square and... | |
| Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD5030V Series provides both common mode and differential mode filtering in a single low-profile miniature device. It features 1500 Vdc (1000 Vrms) winding-to-winding isolation for higher voltage applications. Miniaure,... | |
| Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make... | |
| Coilcraft LPD6235 Series provides both common mode and differential mode filtering in a single low-profile miniature device. They provide 100 Vrms, one minute winding-to-winding isolation. Low-profile miniature CM choke measures... | |
| Coilcraft LPD6235 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density... | |
| Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make... | |
| Coilcraft LPO2506 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an... | |
| Coilcraft’s FA2769 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase... | |
| Coilcraft’s L0451 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation. | |
| Coilcraft's ED0006-AL toroidal power choke has flat inductance vs current characteristics. It was developed as a Class-D low-pass filter element. Developed for the Zetex ZXCD1210 analog input Class-D modulator Also... | |
| Coilcraft's GA3416-CL Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single package. They... | |
| Coilcraft's HA4158-EL and JA4575-BL Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single... | |
| Coilcraft's JA4590-AL Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Designed... | |
| Coilcraft's KA4909-AL bias injection choke was developed for use with Texas Instruments DS90UB901Q serializer and DS90UB902Q deserializer for Low-Voltage Differential Signaling (LVDS) applications. It provides more than 1 kOhm of... | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3499-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3500-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3501-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3502-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3503-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3504-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3505-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3506-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOEE // E3507-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7010-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7011-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7012-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7013-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7014-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7015-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7016-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7017-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7018-AL | |
| EMI // Power-Line-Common-Mo de-Choke // COMOHI // H7019-AL | |
| EPL2010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current... | |
| EPL2014 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current... | |
| EPL3010 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current... | |
| EPL3012 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current... | |
| EPL3015 molded surface mount power inductors are cost effective and ideal for applications requiring a miniature footprint. Their magnetic shielding allows for high-density mounting, and soft saturation assures peak current... | |
| HA3588-BL Series power inductor, along with VER2923, is designed for high-efficiency power supplies requiring high current and high inductance. Flat wire windings provide extremely low DC and AC resistance. Low... | |
| HCT Series toroidal TH mount power inductors are designed for high-current, low-voltage applications. Available in vertical or horizontal mounting style, they are used for low-voltage microprocessors but can also be... | |
| Our GA309x / WA309x Series miniature air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Our HA403x Series was designed for DOCSIS 3.x applications and has our highest Q factors in an 1812 footprint. It also features excellent current handling and very low DC resistance... | |
| Our KA5013-AE high-performance molded power inductor is mechanically rugged and magnetically shielded for use in high-density power converter circuits. It offers high current ratings and is ideal for high switching... | |
| Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three... | |
| The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and... | |
| The KTA5050 Series molded power inductors offer ultra-low inductance values starting from 65 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and... | |
| This high-current toroidal inductor was developed for Texas Instruments LM3433 High Brightness LED Driver and is specified by Texas Instruments for 2 A to 14 A output applications. Developed for... | |
| 2 balanced coupled inductors in a single package Increases efficiency and lowers component count Optimized for xDSL filtering applications Can also be used as common mode choke or 1:1 transformer... | |
| Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. | |
| Developed for Maxim MAX14521E High-Voltage EL Lamp Driver with I2C Interface Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – | |
| Low cost and high performance choke coil UL1446 Class B (130°C) Insulation System (UL File E83628) Designed to reduce AC line conducted common mode noise produced by switching power supplies. | |
| Specially engineered for demanding backlighting applications High breakdown voltage and exceptional efficiency Electroplated gold (<50 µin) over nickel over moly-manganese terminations | |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Designed for higher load currents... | |
|
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-102 DS1608C-102MLC , DS1608C-102MLD
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-223 DS1608C-223MLC , DS1608C-223MLD
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-332 DS1608C-332KLC , DS1608C-332MLC
DS1608C Series Shielded Surface Mount Power Inductors -- DS1608C-334 DS1608C-334KLC , DS1608C-334MLC
|
This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Surface mount design, fully pick... |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Magnetically shielded Up to 5 Arms and... | |
| This series was always RoHS compliant; only the part numbers changed. Added characters indicate tolerance, RoHS compliance, and packaging. View old data sheet. Specially designed to provide low loss benefit... | |
| UL1446 Class B (130°C) Insulation System (UL File E83628) 3750 Vrms, one minute isolation between windings 3 mm creepage and clearance from all terminations to the core Industry standard EE25... | |
| Used as a 1 : 8 autotransformer Shielded part for high-density applications Miniature, low profile part – only 3 x 3 x 1 mm RoHS-compliant, halogen free. 260°C compatible. Silver-palladium-pla... | |
| Very high current ratings – up to 15 Arms, 30 A saturating current! Exceptionally low DC resistance thanks to the use of heavier gauge wire Flat top and... |
| << Prev | Next >> |