Coilcraft, Inc. Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Coilcraft LPO3010 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO3310 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4812 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO4815 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6013 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPO6610 Series low-profile, unshielded surface-mount power inductors offer low DC resistance and high saturation current ratings in a compact package. The low-profile ceramic case provides thermal stability and an...
Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent...
Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer...
Coilcraft LPS3008 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS3314 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4018 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS4414 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5030 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Coilcraft LPS5050 Series surface-mount power inductors offer high performance and offer excellent current handling, low DC resistance, and magnetic shielding for high-density mounting. Very low DCR; excellent current handling High...
Coilcraft LPS6225 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding...
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-103
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-104
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-105
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-153
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-154
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-223
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-224
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-333
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-334
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-472
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-473
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-474
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-682
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-683
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-684
Power // Unshielded-Inductors // Ferrite-Drum-Surface -Mount // LPO // LPO2506 // LPO2506O-822
Small shielded power inductor – only 3.0 × 3.0 × 3.0 mm high Handles current up to 0.70 A RoHS-compliant, halogen free. 260°C compatible. Matte tin over nickel over silver...
Very low DCR; excellent current handling 4.0 × 4.0 mm footprint; less than 4 mm tall AEC-Q200 Grade 1 (–40°C to +125°C)

<< Prev Next >>