The L0451-AL is a power choke designed for use with ON Semiconductor's MC33163 and MC34163 switching regulators. It features a ferrite core, 180 µH inductance with ±10% tolerance, a DC resistance of 0.052 Ω, and a saturation current of 14 A. The component has 100 Vrms isolation between winding and core, and a rated temperature range of -40°C to +85°C. It is terminated in RoHS-compliant tin-silver over copper and weighs 49 g. The part is packaged in trays of 49 units and meets MSL 1 moisture sensitivity level. Its dimensions and PCB washing compatibility are specified for water or alcohol only.
Coilcraft’s L0451 Series of high-current, radial-lead unshielded inductors are vertical-mount power chokes which have an open magnetic flux path for high current handling without saturation and have 130°C class insulation.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L0451 L0451-AL |
| Product Name | L0451 Series Power Choke for ON Semiconductor MC33163 & MC34163 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 180 microH |
| DCR | 0.0520 ohms |