The LPD8035V-124 is a miniature 1:1 coupled inductor for flyback and SEPIC applications, housed in an 8.0 × 6.4 × 3.5 mm surface-mount package. It provides 1500 Vrms isolation between windings and functional insulation only. The part meets AEC-Q200 Grade 3 standards with an operating temperature range of −40°C to +85°C and a maximum part temperature of 125°C. Each winding has an inductance of 120 µH ±20%, a DC resistance of 1.57 Ω typical and 1.68 Ω maximum, and a saturation current of 0.35 A. The coupling coefficient is ≥0.99 and the leakage inductance is 0.775 µH. The component is RoHS compliant, halogen-free, and rated for moisture sensitivity level 1. The same specifications apply to LPD8035V-124MRC, differing only in packaging code.
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
LPD8035V-333: Designed in TI’s LM5160 and LM5017 Fly-Buck™ reference designs:
PMP15005 and PMP15006
Learn more about TI’s Multi-Output Fly-Buck Regulator from this article on How2Power.com
Learn more about Fly-Buck TM Coupled Inductors
Coilcraft LPD8035V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
LPD8035V-333: Designed in TI’s LM5160 and LM5017 Fly-Buck™ reference designs:
PMP15005 and PMP15006
Learn more about TI’s Multi-Output Fly-Buck Regulator from this article on How2Power.com
Learn more about Fly-Buck TM Coupled Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPD8035V-124 LPD8035V-124MRC |
| Product Name | LPD8035V Series High-Isolation Miniature Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 120 microH |