Coilcraft, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1038T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1048 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1048T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1210 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1210H Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1246 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1246H Series shielded high-temperature surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a... | |
| Coilcraft MSS1246T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1260 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1260H Series high-temperature shielded surface-mount power inductors feature newly-optimized lower DC resistance and improved current handling in a wide range of inductance values, making them a cost-effective option for... | |
| Coilcraft MSS1260T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1278 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1278T Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSS1583 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft's MSS1514V Series high-voltage power inductors are the industry’s first rated at 800 V, doubling the voltage capacity of comparable parts in the market. The MSS1514V also features low DCR... | |
| Designed for high ambient temperatures – up to 125°C with Irms current AEC-Q200 Grade 1 (−40°C to +125°C) Magnetically shielded Saturation current rating up to 31 Amps and very low... |
| << Prev | Next >> |