The LPH8045-103 is a three-winding coupled inductor with 10 µH per winding, measured at 100 kHz and 0 A DC. It has a typical DCR of 0.241 ohms and a self-resonant frequency of 25.0 MHz. The DC current ratings are 2.65 A for 10% inductance drop, 3.10 A for 20% drop, and 3.35 A for 30% drop at 25°C. Temperature rise is 0.90°C at 20°C ambient and 1.21°C at 40°C ambient. It provides 200 Vrms one-minute isolation between windings, operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, and is housed in an 18.5 mm × 16.5 mm × 10.4 mm surface-mount case. Termini are RoHS compliant matte tin over nickel over silver. The part is halogen-free, MSL 1 rated, and packaged in tape-and-reel formats on 7" or 13" reels with an 8 mm OD pick-and-place nozzle recommended.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPH8045-103 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |