Coilcraft, Inc. Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Coilcraft 0805PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High...
Coilcraft 0805RB Series wirewound beads are an excellent choice to isolate AC noise from DC bias or DC power injection lines in baseband RF amplifier circuits. They provide superior performance...
Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications.
Coilcraft 1008PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI. Higher SRF series High...
Consider the 1008CT or 1008HT series for new designs. Inductance values from 10 nH to 1000 nH (tolerances as low as 1%) High Q compared to non-wirewound inductors, especially at...
Our 0603USB Series common mode chokes eliminate virtually all common mode noise in USB 3.1 Gen 1, HDMI, IEEE 1394 and LVDS applications and support data rates up to 4.8...
Our 0604HQ Series wirewound ceramic chip inductors are only slightly larger than the 0603 size, yet they have significantly higher Q factors – up to 178 at 1.7 GHz. The...
Our 0805AF Series wirewound ferrite beads feature heavy guage wire for high current handling. They are great for RF signal isolation and power supply filtering applications. This series covers a...
Our 0805AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers a wide range of values from 11...
Our 0805CS Series is the original 0805-sized wirewound ceramic chip inductor. It is qualified to AEC-Q200 Grade 1 standards, making it suitable for automotive and other high-temperature applications. Inductance values...
Our 0805HP Series of wirewound ceramic chip inductors have the highest Q factors in an 0805 size. Excellent current handling, high SRF, low DCR, and tight tolerances ( ±2% for...
Our 0805HQ Series improves on the original 0805CS Series with even higher Q, higher current handling, and much lower DCR. The ceramic construction provides high self-resonant frequencies – up to...
Our 0805HT Series wirewound ceramic chip inductors have the lowest height of any of our 0805 inductors – only 0.035" high. They have exceptionally high Q for thier low height...
Our 0805LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 0805 chip size. Inductance values range from 78 nH...
Our 0805LS Series wirewound ferrite beads feature a ferrite core construction for high current handing and low DCR. Impedance ranges from 48 Ohms to 7760 Ohms at 100 MHz, and...
Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff...
Our 0805USBF Series common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines (USB...
Our 0805USBN Series low-profile common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines...
Our 0906/1606 Series Micro Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As...
Our 1008AF Series wirewound ferrite beads feature heavy guage wire for high current handling. These are great for RF signal isolation and power supply filtering applications. This high-impedance series covers...
Our 1008AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers inductance values from 0.9 uH to 10...
Our 1008CS is the original 1008-size wirewound chip inductor series and features high Q factors vs non-wirewound inductors of the same size. 1008CS Series is available in a wide range...
Our 1008CT low profile wirewound chip inductors are only 0.050" high and include non-standard values. They feature exceptionally high Q factor compared to non-wirewound inductors of the same size and...
Our 1008HQ series of wirewound chip inductors has very high Q factors for the 1008 size. They also feature excellent current handling, low DC resistance for highest efficiency, and very...
Our 1008LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 1008 (2520) chip size. Inductance values range from 1...
Our 1008LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 64 Ohms to 7500 Ohms at 10 MHz,...
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-10N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-11N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-14N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-17N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-22N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-6N9
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-12N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-14N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-17N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-22N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-23N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-25N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-27N
RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-8N1
The 0805PB Series offers exceptional impedance performance and extremely lower DCR that is optimized for high-frequency noise suppression on high current power supply lines, providing superior performance than traditional multilayer...
With a maximum height of only 0.045 inches, our 1008HT Series has the lowest profile of all our 1008-sized chip inductors. Available in a wide range of standard values, these...
Ceramic construction for high self resonance Excellent current carrying capacity for their size Need parts for space, military or other critical applications? See Coilcraft ST336RAE Series

<< Prev Next >>