Coilcraft, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft LPS6225 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding... | |
| Coilcraft LPS6235 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding... | |
| Coilcraft LPS8045B Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding... | |
| Coilcraft LPZ Series shielded surface-mount power inductors offer high performance in a low-profile package, including higher inductance values than our LPS family (up to 4,700 µH). Higher inductance values than... | |
| Coilcraft MA5172/3-AE, PA6331-AE toroidal power chokes were designed for Class-D applications. Low distortion chokes used in Texas Instrument’s TPA3251D2 PurePath Ultra-HD, TAS5612/14PHD2EVM, TAS5612PHD and TAS5614PHD evaluation modules Designed for use... | |
| Coilcraft ME3215 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm). Cost-effective design Industry-standard... | |
| Coilcraft ME3220 Series unshielded surface-mount power inductors combine current ratings up to 2.8 Amps with low DC resistance on an industry-standard 3225 footprint (3.2 x 2.5 mm). Cost-effective design Industry-standard... | |
| Coilcraft MLC12xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation... | |
| Coilcraft MLC15xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation... | |
| Coilcraft MLC1770 Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation... | |
| Coilcraft MLC75xx Series power inductors are mechanically rugged and magnetically shielded for use in high-density circuits. Their flat-wire construction provides excellent current handling and exceptionally low DCR, and soft saturation... | |
| Coilcraft MOS6020 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft MSD1038V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for No-opto Isolated Flyback, Isolated Buck/Fly-BuckTM, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design... | |
| Coilcraft MSS1038 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety... | |
| Coilcraft's MSC1278 Series of loosely coupled inductors were designed for SEPIC applications where loose coupling is desired. They are magnetically shielded to minimize EMI and feature high saturation current ratings... | |
| Coilcraft's MSD1048 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1048H Series of high-temperature 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. | |
| Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1260H Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1260T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight... | |
| Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1278H Series of high-temperature 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. | |
| Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight... | |
| Coilcraft's MSD1514 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD1514T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight... | |
| Coilcraft's MSD1583 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal... | |
| Our M2022 Series common mode EMI/RFI filters provide both common-mode and differential-mode filtering in a single 1812-size surface mount package. They are available in standard (-AL), low-profile (-ALPL) and shielded... | |
| Our MSD1048 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1260T Series high-temperature (AEC-Q200 Grade 1) common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and... | |
| Our MSD1278 Series common mode chokes provide both common-mode and differential-mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing... | |
| Our MSD1514 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD1583 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line... | |
| Designed for use with the Texas Instruments UCC25230 Switching Converter (12 – 100 V input, 0.20 A output). Designed to meet UL60950 Functional Isolation for working voltage up to 210... | |
| International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole... |
| << Prev | Next >> |