The LPH8045-682 is a coupled inductor with three 1:1 windings for use as a transformer, gate drive, or SEPIC inductor. It has a ferrite core, 6.8 µH inductance per winding at 100 kHz, 0.208 Ω DCR per winding, and a 31.0 MHz self-resonant frequency. The part provides 200 Vrms isolation between windings and handles 3.30 A to cause a 10% inductance drop or 0.95 A for a 20°C temperature rise at 25°C. It operates from -40°C to +85°C ambient, with a maximum part temperature of +125°C. The surface mount package measures 8.05 mm × 8.05 mm × 3.20 mm and complies with RoHS and halogen-free standards. Termination is matte tin over nickel over silver. Packaging is available on 7″ or 13″ reels with embossed plastic tape.
Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPH8045-682 |
| Product Name | LPH8045 Series 3-Winding Coupled Inductors/Transformers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |