Coilcraft, Inc. Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft AEC-Q200 Grade-1 RA7338 Series power inductors are ideal for automotive applications and other high-temperature environments. RA7338 Series are designed for high-efficiency power supplies requiring high current and high inductance. | |
| Coilcraft RFB0807 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0807... | |
| Coilcraft RFB0810 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB0810... | |
| Coilcraft RFB1010 Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. High-reliability extended temperature versions of many series are available for space, military, and other critical applications. RFB1010... | |
| Coilcraft RFC0807B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0807B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation... | |
| Coilcraft RFC0807BV Series power inductors are a high-voltage version of our RFC0807B Series. Their operating voltage is rated at 800 V, which is significantly higher than comparable products in the... | |
| Coilcraft RFC0810B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC0810B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation... | |
| Coilcraft RFC1010B Series unshielded, radial-leaded inductors are a low-cost option for general-purpose applications. RFC1010B Series are cost-reduced higher inductance versions. Open magnetic path Rugged through-hole (TH) mount construction High saturation... | |
| Coilcraft RFS1113 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /... | |
| Coilcraft RFS1317 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /... | |
| Coilcraft RFS1412 Series through-hole power inductors provide rugged, low-cost, shielded solutions for a variety of choke applications. They come in a wide range of inductance values covering three sizes /... | |
| Coilcraft SD43 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency. Open magnetic path design Cost-effective... | |
| Coilcraft SD54 Series unshielded surface-mount power inductors are mechanically rugged and affordably priced. They offer high current ratings and low DC resistance for greater efficiency. Open magnetic path design Cost-effective... | |
| Coilcraft's RA7231 Series uncoupled dual inductors provide two back-to-back inductors that operate independently without coupling effects. This unique design saves space by combining two inductors in a single package. They... | |
| SER1052 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER1360 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER1390 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER14xx (or SER1400) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for... | |
| SER1512 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER1590 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER20xx (SER2000) Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL,... | |
| SER2211 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| SER2800 Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for high current,... | |
| SER29xx Series high-current, high-inductance power inductors feature a flat-wire construction, resulting in exceptionally low DC resistance. They come in a wide range of sizes and inductance values for POL, VRM,... | |
| Low profile (9.2 mm high), surface mount design Ideal for switching power supplies Eliminates most line conducted common mode noise Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. |
| << Prev | Next >> |